IC FLASH 16MBIT PARALLEL 46TFBGA Product overview: M28W160ECT70ZB6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W160ECT70ZB6E
Manufacturer: Micron Technology Inc.
Win Source Part Number: 072811-M28W160ECT70Z
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 16Mb (1M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 46-TFBGA (6.39x6.37)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
IC FLASH 16MBIT PARALLEL 46TFBGA
FLASH - NOR Memory IC 16Mbit Parallel 70 ns 46-TFBGA (6.39x6.37)
IC FLASH 16MBIT PARALLEL 46TFBGA
IC FLASH 16MBIT PARALLEL 46TFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M28W160ECT70ZB6E | 072811-M28W160ECT70ZB6E | M28W160ECT70ZB6E | M28W160ECT70ZB6E | M28W160ECT70ZB6E | M28W160ECT70ZB6E |
| Product Name | Memory IC and Storage Component | Memory - Flash - M28W160ECT70ZB6E | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NOR | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | |
| Cycle Time | 70 ns | 70 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |