Micron Technology, Inc. 16-bit 3V 3.3V 16bit Memory IC and Storage Component M28W160ECB70ZB6U

Description
NOR Flash Parallel 3V/3.3V 16Mbit 1M x 16bit 70ns 46-Pin TF-BGA T/R Product overview: M28W160ECB70ZB6U from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3V, 3.3V, 16bit, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 3V, 3.3V, 16bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W160ECB70ZB6U can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 3V/3.3V 16Mbit 1M x 16bit 70ns 46-Pin TF-BGA T/R Product overview: M28W160ECB70ZB6U from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3V, 3.3V, 16bit, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 3V, 3.3V, 16bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W160ECB70ZB6U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 3V 3.3V 16bit Memory IC and Storage Component - 774-M28W160ECB70ZB6U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 3V 3.3V 16bit Memory IC and Storage Component
774-M28W160ECB70ZB6U
16-bit 3V 3.3V 16bit Memory IC and Storage Component 774-M28W160ECB70ZB6U
NOR Flash Parallel 3V/3.3V 16Mbit 1M x 16bit 70ns 46-Pin TF-BGA T/R Product overview: M28W160ECB70ZB6U from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3V, 3.3V, 16bit, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 3V, 3.3V, 16bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W160ECB70ZB6U can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 16Mbit 1M x 16bit 70ns 46-Pin TF-BGA T/R Product overview: M28W160ECB70ZB6U from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3V, 3.3V, 16bit, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 3V, 3.3V, 16bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W160ECB70ZB6U can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M28W160ECB70ZB6U - 1073567-M28W160ECB70ZB6U - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M28W160ECB70ZB6U
1073567-M28W160ECB70ZB6U
Memory - Flash - M28W160ECB70ZB6U 1073567-M28W160ECB70ZB6U
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073567-M28W160ECB70 ZB6U Packaging: Tape and Reel Voltage: 2.7 V Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 16 Mb Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 46 Categories: Flash Case / Package: TFBGA Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 18 mA Address Bus Width: 20 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073567-M28W160ECB70ZB6U
Packaging: Tape and Reel
Voltage: 2.7 V
Mounting: SMD (SMT)
Memory Type: NOR
Interface: Parallel
Access Time: 70 ns
Density: 16 Mb
Sync/Async: Asynchronous
Word Size: 16 b
Number of Pins: 46
Categories: Flash
Case / Package: TFBGA
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 18 mA
Address Bus Width: 20 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M28W160ECB70ZB6U 1073567-M28W160ECB70ZB6U
Product Name 16-bit 3V 3.3V 16bit Memory IC and Storage Component Memory - Flash - M28W160ECB70ZB6U
Memory Category Flash; NOR Flash; NOR
Access Time 70 ns 70 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 16000 kbits 16000 kbits
Address Bus Width 20 bits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details