Micron Technology, Inc. 3V 3.3V Memory IC and Storage Component M28W160CT70N6E

Description
NOR Flash Parallel 3V/3.3V 16M-bit 1M x 16 70ns 48-Pin TSOP Tray / IC FLASH 16MBIT 70NS 48TSOP Product overview: M28W160CT70N6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W160CT70N6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NOR Flash Parallel 3V/3.3V 16M-bit 1M x 16 70ns 48-Pin TSOP Tray / IC FLASH 16MBIT 70NS 48TSOP Product overview: M28W160CT70N6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W160CT70N6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V 3.3V Memory IC and Storage Component - 774-M28W160CT70N6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
774-M28W160CT70N6E
3V 3.3V Memory IC and Storage Component 774-M28W160CT70N6E
NOR Flash Parallel 3V/3.3V 16M-bit 1M x 16 70ns 48-Pin TSOP Tray / IC FLASH 16MBIT 70NS 48TSOP Product overview: M28W160CT70N6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W160CT70N6E can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 16M-bit 1M x 16 70ns 48-Pin TSOP Tray / IC FLASH 16MBIT 70NS 48TSOP Product overview: M28W160CT70N6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W160CT70N6E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M28W160CT70N6E - 020854-M28W160CT70N6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M28W160CT70N6E
020854-M28W160CT70N6E
Memory - Flash - M28W160CT70N6E 020854-M28W160CT70N6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 020854-M28W160CT70N6 E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (1M x 16) Access Time: 70ns Family Name: M28W160CT Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): AT49BV160DT-70CU SL383; AT49BV160D-70TU SL383; AT49BV160DT-70TU SL383; AT49BV160D-70TU; Introduction Date: March 23, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 020854-M28W160CT70N6E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 16Mb (1M x 16)
Access Time: 70ns
Family Name: M28W160CT
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): AT49BV160DT-70CU SL383; AT49BV160D-70TU SL383; AT49BV160DT-70TU SL383; AT49BV160D-70TU;
Introduction Date: March 23, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ic, Flash, 16Mbit, 70Ns, Tsop-48; Flash Memory Type Numonyx - 93K7343 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Flash, 16Mbit, 70Ns, Tsop-48; Flash Memory Type Numonyx
93K7343
Ic, Flash, 16Mbit, 70Ns, Tsop-48; Flash Memory Type Numonyx 93K7343
IC, FLASH, 16MBIT, 70NS, TSOP-48; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:1M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; Access Time:70ns RoHS Compliant: Yes

IC, FLASH, 16MBIT, 70NS, TSOP-48; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:1M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; Access Time:70ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-M28W160CT70N6E 020854-M28W160CT70N6E 93K7343
Product Name 3V 3.3V Memory IC and Storage Component Memory - Flash - M28W160CT70N6E Ic, Flash, 16Mbit, 70Ns, Tsop-48; Flash Memory Type Numonyx
Memory Category Flash Flash; FLASH Flash
Access Time 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tray SOP; 48-TSOP TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Memory - 585600-006-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details