Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073486-M25PX80-VMW6
Packaging: Rail/Tube
Voltage: 2.3 V
Frequency: 75 MHz
Memory Type: NOR
Memory Size: 976.6 kB
Interface: SPI, Serial
Access Time: 8 ns
Density: 8 Mb
Sync/Async: Synchronous
Word Size: 8 b
Number of Pins: 8
Categories: Flash
Alternative Parts (Cross-Reference): M25PX80-VMW6GM25PX80
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Page Size: 256 B
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.3 V
Nominal Supply Current: 12 mA
Address Bus Width: 1 b
NOR Flash Serial-SPI 2.5V/3.3V 8Mbit 1M x 8bit 8ns 8-Pin SO W Tube Product overview: M25PX80-VMW6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2.5V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 2.5V, 3.3V, 8bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX80-VMW6G can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1073486-M25PX80-VMW6G | 774-M25PX80-VMW6G |
| Product Name | Memory - Flash - M25PX80-VMW6G | 8-bit 2.5V 3.3V 8bit Memory IC and Storage Component |
| Memory Category | Flash; NOR | Flash; NOR |
| Access Time | 8 ns | 8 ns |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) |
| Density | 8000 kbits | 8000 kbits |
| Pins | 8 | 8 |