Win Source Part Number: 1073485-M25PX80-VMP6
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-VFQFPN (6x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 75 MHz
Write Cycle Time - Word, Page: 15ms, 5ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): M25PX80-VMP6GM25PX80
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: M25PX80
Product Status: Obsolete
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-VFQFPN (6x5)
IC FLASH 8MBIT SPI 75MHZ 8VFQFPN Product overview: M25PX80-VMP6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX80-VMP6G can be used for catalog matching and distributor lookup.
IC FLASH 8MBIT SPI 75MHZ 8VFQFPN
FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-VFQFPN (6x5)
IC FLASH 8MBIT SPI 75MHZ 8VFQFPN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1073485-M25PX80-VMP6G | M25PX80-VMP6G-ND | 774-M25PX80-VMP6G | M25PX80-VMP6G | M25PX80-VMP6G | M25PX80-VMP6G |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | 75MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Cycle Time | 1.50E7 ns | 1.50E7 to 5.00E6 ns | 1.50E7 to 5.00E6 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 2.3V ~ 3.6V | 2.3V ~ 3.6V | 3.6V; 2.3V ~ 3.6V | Surface Mount | 3.6V; 2.3V ~ 3.6V |