Micron Technology, Inc. Memory - Flash - M25PX80-VMN3TPB M25PX80-VMN3TPB

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982672-M25PX80-VMN3T PB Memory Size: 976.6 kB Categories: Flash Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982672-M25PX80-VMN3T PB Memory Size: 976.6 kB Categories: Flash Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25PX80-VMN3TPB - 982672-M25PX80-VMN3TPB - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25PX80-VMN3TPB
982672-M25PX80-VMN3TPB
Memory - Flash - M25PX80-VMN3TPB 982672-M25PX80-VMN3TPB
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982672-M25PX80-VMN3T PB Memory Size: 976.6 kB Categories: Flash Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982672-M25PX80-VMN3TPB
Memory Size: 976.6 kB
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
3V 1bit SOIC Memory IC and Storage Component - 774-M25PX80-VMN3TPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 1bit SOIC Memory IC and Storage Component
774-M25PX80-VMN3TPB
3V 1bit SOIC Memory IC and Storage Component 774-M25PX80-VMN3TPB
NOR Flash Serial-SPI 3V 8Mbit 8M x 1bit 8ns 8-Pin SOIC N Product overview: M25PX80-VMN3TPB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1bit, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 1bit, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX80-VMN3TPB can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 3V 8Mbit 8M x 1bit 8ns 8-Pin SOIC N Product overview: M25PX80-VMN3TPB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1bit, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 1bit, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX80-VMN3TPB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 982672-M25PX80-VMN3TPB 774-M25PX80-VMN3TPB
Product Name Memory - Flash - M25PX80-VMN3TPB 3V 1bit SOIC Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-4000-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details