Micron Technology, Inc. Memory M25PX64-VZM6TP TR

Description
FLASH - NOR Memory IC 64Mbit SPI 75 MHz 24-T-PBGA (6x8)
Description
FLASH - NOR Memory IC 64Mbit SPI 75 MHz 24-T-PBGA (6x8)
Datasheet
Datasheet Summary
Powered by GS/AI

The M25PX64-VZM6TP TR is a 64-Mbit dual I/O serial flash memory device from Quarktwin Technology Ltd. It operates with a maximum clock frequency of 75 MHz and is compatible with the SPI bus interface. The memory features a 4-Kbyte subsector erase capability and supports dual input/output instructions, effectively allowing for an equivalent clock frequency of 150 MHz during read and program operations. This memory device has a single supply voltage range of 2.7 V to 3.6 V and includes a user-lockable one-time programmable (OTP) area of 64 bytes. It supports various erase capabilities, including subsector (4-Kbyte), sector (64-Kbyte), and bulk erase (64 Mbits) in a typical time of 68 seconds. The M25PX64-VZM6TP TR also offers software and hardware write protection options, ensuring data integrity. With more than 100,000 write cycles per sector and over 20 years of data retention, this memory is suitable for applications requiring reliable long-term storage. The device is available in multiple package types, including RoHS compliant options, and automotive certified parts are also available.

Datasheet Summary
Powered by GS/AI

The M25PX64-VZM6TP TR is a 64-Mbit dual I/O serial flash memory device from Quarktwin Technology Ltd. It operates with a maximum clock frequency of 75 MHz and is compatible with the SPI bus interface. The memory features a 4-Kbyte subsector erase capability and supports dual input/output instructions, effectively allowing for an equivalent clock frequency of 150 MHz during read and program operations. This memory device has a single supply voltage range of 2.7 V to 3.6 V and includes a user-lockable one-time programmable (OTP) area of 64 bytes. It supports various erase capabilities, including subsector (4-Kbyte), sector (64-Kbyte), and bulk erase (64 Mbits) in a typical time of 68 seconds. The M25PX64-VZM6TP TR also offers software and hardware write protection options, ensuring data integrity. With more than 100,000 write cycles per sector and over 20 years of data retention, this memory is suitable for applications requiring reliable long-term storage. The device is available in multiple package types, including RoHS compliant options, and automotive certified parts are also available.

Suppliers

Company
Product
Description
Supplier Links
Memory - M25PX64-VZM6TP TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI 75 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 64Mbit SPI 75 MHz 24-T-PBGA (6x8)

Buy Now Datasheet
IC FLSH 64MBIT SPI 75MHZ 24TPBGA

IC FLSH 64MBIT SPI 75MHZ 24TPBGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number M25PX64-VZM6TP TR M25PX64-VZM6TP TR
Product Name Memory Memory
Memory Category Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - QMP29GL512P11FFI010 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 512000 kbits
View Details
2 suppliers
Memory - 29705ADM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers