Manufacturer: Micron Technology Inc.
Win Source Part Number: 784895-M25PX64-VMF6T
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 75MHz
Write Cycle Time - Word, Page: 15ms, 5ms
Memory Interface: SPI
Manufacturer Package: 16-SO W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC FLASH 64MBIT 75MHZ 16SO Product overview: M25PX64-VMF6TP TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX64-VMF6TP TR can be used for catalog matching and distributor lookup.
IC FLASH 64MBIT 75MHZ 16SO
FLASH - NOR Memory IC 64Mbit SPI 75 MHz 16-SOP2
FLASH - NOR Memory IC 64Mbit SPI 75 MHz 16-SOP2
IC FLASH 64MBIT 75MHZ 16SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 784895-M25PX64-VMF6TP TR | 774-M25PX64-VMF6TP TR | M25PX64-VMF6TP TR | M25PX64-VMF6TP TR | M25PX64-VMF6TP TR |
| Product Name | Memory - Flash - M25PX64-VMF6TP TR | 75MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Cycle Time | 1.50E7 ns | 1.50E7 to 5.00E6 ns | 1.50E7 to 5.00E6 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC | SOIC; Cut Tape (CT) | SOIC; 16-SOIC (0.295\", 7.50mm Width) |