Micron Technology, Inc. 8-bit 3.3V 8bit Memory IC and Storage Component M25PX32-VZM6F

Description
NOR Flash Serial-SPI 3.3V 32Mbit 4M x 8bit 8ns 24-Pin TBGA T/R Product overview: M25PX32-VZM6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 3.3V, 8bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX32-VZM6F can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Serial-SPI 3.3V 32Mbit 4M x 8bit 8ns 24-Pin TBGA T/R Product overview: M25PX32-VZM6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 3.3V, 8bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX32-VZM6F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 3.3V 8bit Memory IC and Storage Component - 774-M25PX32-VZM6F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 3.3V 8bit Memory IC and Storage Component
774-M25PX32-VZM6F
8-bit 3.3V 8bit Memory IC and Storage Component 774-M25PX32-VZM6F
NOR Flash Serial-SPI 3.3V 32Mbit 4M x 8bit 8ns 24-Pin TBGA T/R Product overview: M25PX32-VZM6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 3.3V, 8bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX32-VZM6F can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 3.3V 32Mbit 4M x 8bit 8ns 24-Pin TBGA T/R Product overview: M25PX32-VZM6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 3.3V, 8bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX32-VZM6F can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M25PX32-VZM6F - 1073481-M25PX32-VZM6F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25PX32-VZM6F
1073481-M25PX32-VZM6F
Memory - Flash - M25PX32-VZM6F 1073481-M25PX32-VZM6F
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073481-M25PX32-VZM6 F Packaging: Tape & Reel (TR) Voltage: 2.7 V Frequency: 75 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH, NOR Interface: SPI, Serial Density: 32 Mb Number of Pins: 24 Categories: Flash Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Address Bus Width: 1 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073481-M25PX32-VZM6F
Packaging: Tape & Reel (TR)
Voltage: 2.7 V
Frequency: 75 MHz
Operating Supply Voltage: 3.3 V
Memory Type: FLASH, NOR
Interface: SPI, Serial
Density: 32 Mb
Number of Pins: 24
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Page Size: 256 B
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Address Bus Width: 1 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M25PX32-VZM6F 1073481-M25PX32-VZM6F
Product Name 8-bit 3.3V 8bit Memory IC and Storage Component Memory - Flash - M25PX32-VZM6F
Memory Category Flash; FLASH, NOR Flash; FLASH, NOR
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 32000 kbits 32000 kbits
Address Bus Width 1 bits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 2385278 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details