Manufacturer: Micron Technology Inc.
Win Source Part Number: 784893-M25PX32-VZM6E
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Part Status: Obsolete(EOL)
Family Name: M25PX32
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 75MHz
Write Cycle Time - Word, Page: 15ms, 5ms
Memory Interface: SPI
Manufacturer Package: 24-TBGA (6x8)
Alternative Parts (Cross-Reference): M25PX32-VZM6EA; M25PX32-VZM6TA; W25Q32JVTCIM; W25Q32JVTCIQ;
Introduction Date: September 12, 2007
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC FLASH 32MBIT SPI 75MHZ 24TBGA Product overview: M25PX32-VZM6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX32-VZM6E can be used for catalog matching and distributor lookup.
IC FLASH 32MBIT SPI 75MHZ 24TBGA
FLASH - NOR Memory IC 32Mbit SPI 75 MHz 24-TBGA (6x8)
IC FLASH 32MBIT SPI 75MHZ 24TBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 784893-M25PX32-VZM6E | 774-M25PX32-VZM6E | M25PX32-VZM6E | M25PX32-VZM6E | M25PX32-VZM6E |
| Product Name | Memory - Flash - M25PX32-VZM6E | 75MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Cycle Time | 1.50E7 ns | 1.50E7 to 5.00E6 ns | 1.50E7 to 5.00E6 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 2.7 V ~ 3.6 V | 3.6V; 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V |