Micron Technology, Inc. Integrated Circuits(ICs) M25PX32-VMW6F

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 122504-M25PX32-VMW6F Category: Integrated Circuits(ICs) Family: Memory Packaging: Reel Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 75MHz Package: 8-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 8-SO W Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 32M (4M x 8) Interface: SPI Serial Family Name: M25PX32-V Alternative Parts (Cross-Reference): M25PX32-VMW6TA; M25PX32SVMW6TA; M25PX32-VMW6TBA; Introduction Date: September 12, 2007 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 122504-M25PX32-VMW6F Category: Integrated Circuits(ICs) Family: Memory Packaging: Reel Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 75MHz Package: 8-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 8-SO W Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 32M (4M x 8) Interface: SPI Serial Family Name: M25PX32-V Alternative Parts (Cross-Reference): M25PX32-VMW6TA; M25PX32SVMW6TA; M25PX32-VMW6TBA; Introduction Date: September 12, 2007 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 122504-M25PX32-VMW6F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
122504-M25PX32-VMW6F
Integrated Circuits(ICs) 122504-M25PX32-VMW6F
Manufacturer: Micron Technology Inc. Win Source Part Number: 122504-M25PX32-VMW6F Category: Integrated Circuits(ICs) Family: Memory Packaging: Reel Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 75MHz Package: 8-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 8-SO W Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 32M (4M x 8) Interface: SPI Serial Family Name: M25PX32-V Alternative Parts (Cross-Reference): M25PX32-VMW6TA; M25PX32SVMW6TA; M25PX32-VMW6TBA; Introduction Date: September 12, 2007 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 122504-M25PX32-VMW6F
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Reel
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 75MHz
Package: 8-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 8-SO W
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 32M (4M x 8)
Interface: SPI Serial
Family Name: M25PX32-V
Alternative Parts (Cross-Reference): M25PX32-VMW6TA; M25PX32SVMW6TA; M25PX32-VMW6TBA;
Introduction Date: September 12, 2007
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
75MHZ Memory IC and Storage Component - 774-M25PX32-VMW6F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25PX32-VMW6F
75MHZ Memory IC and Storage Component 774-M25PX32-VMW6F
IC FLASH 32MBIT 75MHZ 8SO Product overview: M25PX32-VMW6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX32-VMW6F can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT 75MHZ 8SO Product overview: M25PX32-VMW6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX32-VMW6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 122504-M25PX32-VMW6F 774-M25PX32-VMW6F
Product Name Integrated Circuits(ICs) 75MHZ Memory IC and Storage Component
Memory Category Flash; FLASH - NOR Flash; FLASH - NOR
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C256-15/P259 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 256 kbits
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Quad Memory IC and Storage Component - 774-S25FL116K0XBHV033 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details