Manufacturer: Micron Technology Inc.
Win Source Part Number: 072784-M25PX32-VMW6E
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8)
Family Name: M25PX32-V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO W
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): M25PX32SVMW6EA; M25PX32-VMW6EA; M25PX32-VMW6TA;
Introduction Date: September 12, 2007
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC FLASH 32MBIT SPI 75MHZ 8SO W Product overview: M25PX32-VMW6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX32-VMW6E can be used for catalog matching and distributor lookup.
IC FLASH 32MBIT SPI 75MHZ 8SO W
IC FLASH 32MBIT SPI 75MHZ 8SO W
FLASH - NOR Memory IC 32Mbit SPI 75 MHz 8-SO W
IC FLASH 32MBIT SPI 75MHZ 8SO W
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 072784-M25PX32-VMW6E | 774-M25PX32-VMW6E | M25PX32-VMW6E | M25PX32-VMW6E | M25PX32-VMW6E | M25PX32-VMW6E |
| Product Name | Memory - Flash - M25PX32-VMW6E | 75MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-SO W | SOIC; Tube | SOIC; 8-SOIC (0.295", 7.50mm Width) | SOIC; 8-SOIC (0.295\", 7.50mm Width) | ||
| Supply Voltage | 2.7 V ~ 3.6 V | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V |