Micron Technology, Inc. 8-bit 3.3V 8bit Memory IC and Storage Component M25PX32-VMP6FBA

Description
NOR Flash Serial-SPI 3.3V 32Mbit 4M x 8bit 8ns 8-Pin VFQFPN EP T/R Product overview: M25PX32-VMP6FBA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 3.3V, 8bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX32-VMP6FBA can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Serial-SPI 3.3V 32Mbit 4M x 8bit 8ns 8-Pin VFQFPN EP T/R Product overview: M25PX32-VMP6FBA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 3.3V, 8bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX32-VMP6FBA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 3.3V 8bit Memory IC and Storage Component - 774-M25PX32-VMP6FBA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 3.3V 8bit Memory IC and Storage Component
774-M25PX32-VMP6FBA
8-bit 3.3V 8bit Memory IC and Storage Component 774-M25PX32-VMP6FBA
NOR Flash Serial-SPI 3.3V 32Mbit 4M x 8bit 8ns 8-Pin VFQFPN EP T/R Product overview: M25PX32-VMP6FBA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 3.3V, 8bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX32-VMP6FBA can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 3.3V 32Mbit 4M x 8bit 8ns 8-Pin VFQFPN EP T/R Product overview: M25PX32-VMP6FBA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 3.3V, 8bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX32-VMP6FBA can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M25PX32-VMP6FBA - 962751-M25PX32-VMP6FBA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25PX32-VMP6FBA
962751-M25PX32-VMP6FBA
Memory - Flash - M25PX32-VMP6FBA 962751-M25PX32-VMP6FBA
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962751-M25PX32-VMP6F BA Packaging: Tape & Reel Voltage: 2.7 V Frequency: 75 MHz Operating Supply Voltage: 3.3 V Memory Type: NOR Interface: SPI, Serial Access Time: 8 ns Density: 32 Mb Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Categories: Flash Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 12 mA Address Bus Width: 1 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962751-M25PX32-VMP6FBA
Packaging: Tape & Reel
Voltage: 2.7 V
Frequency: 75 MHz
Operating Supply Voltage: 3.3 V
Memory Type: NOR
Interface: SPI, Serial
Access Time: 8 ns
Density: 32 Mb
Sync/Async: Synchronous
Word Size: 8 b
Number of Pins: 8
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Page Size: 256 B
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 12 mA
Address Bus Width: 1 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M25PX32-VMP6FBA 962751-M25PX32-VMP6FBA
Product Name 8-bit 3.3V 8bit Memory IC and Storage Component Memory - Flash - M25PX32-VMP6FBA
Memory Category Flash; NOR Flash; NOR
Access Time 8 ns 8 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 32000 kbits 32000 kbits
Address Bus Width 1 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 520966231136 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details