Micron Technology, Inc. Memory - Flash - M25PX16-VMW6G M25PX16-VMW6G

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1064907-M25PX16-VMW6 G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO W Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1064907-M25PX16-VMW6 G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO W Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25PX16-VMW6G - 1064907-M25PX16-VMW6G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25PX16-VMW6G
1064907-M25PX16-VMW6G
Memory - Flash - M25PX16-VMW6G 1064907-M25PX16-VMW6G
Manufacturer: Micron Technology Inc. Win Source Part Number: 1064907-M25PX16-VMW6 G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO W Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1064907-M25PX16-VMW6G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 16Mb (2M x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO W
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25PX16-VMW6G
75MHZ Memory IC and Storage Component 774-M25PX16-VMW6G
IC FLASH 16MBIT SPI 75MHZ 8SO W Product overview: M25PX16-VMW6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX16-VMW6G can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI 75MHZ 8SO W Product overview: M25PX16-VMW6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX16-VMW6G can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 16MBIT SPI 75MHZ 8SO

IC FLASH 16MBIT SPI 75MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M25PX16-VMW6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25PX16-VMW6G
Integrated Circuits (ICs) - Memory - Memory M25PX16-VMW6G
IC FLASH 16MBIT SPI 75MHZ 8SO W

IC FLASH 16MBIT SPI 75MHZ 8SO W

Supplier's Site
Memory - M25PX16-VMW6G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI 75 MHz 8-SO W

FLASH - NOR Memory IC 16Mbit SPI 75 MHz 8-SO W

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1064907-M25PX16-VMW6G 774-M25PX16-VMW6G M25PX16-VMW6G M25PX16-VMW6G M25PX16-VMW6G
Product Name Memory - Flash - M25PX16-VMW6G 75MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SO W SOIC; Tube SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 2.3 V ~ 3.6 V 3.6V; 2.3V ~ 3.6V Surface Mount 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details