Micron Technology, Inc. Memory - Flash - M25PX16-VMN6TPBA TR M25PX16-VMN6TPBA TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 784891-M25PX16-VMN6T PBA TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 75MHz Write Cycle Time - Word, Page: 15ms, 5ms Memory Interface: SPI Manufacturer Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 784891-M25PX16-VMN6T PBA TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 75MHz Write Cycle Time - Word, Page: 15ms, 5ms Memory Interface: SPI Manufacturer Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25PX16-VMN6TPBA TR - 784891-M25PX16-VMN6TPBA TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25PX16-VMN6TPBA TR
784891-M25PX16-VMN6TPBA TR
Memory - Flash - M25PX16-VMN6TPBA TR 784891-M25PX16-VMN6TPBA TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 784891-M25PX16-VMN6T PBA TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 75MHz Write Cycle Time - Word, Page: 15ms, 5ms Memory Interface: SPI Manufacturer Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 784891-M25PX16-VMN6TPBA TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 75MHz
Write Cycle Time - Word, Page: 15ms, 5ms
Memory Interface: SPI
Manufacturer Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25PX16-VMN6TPBA TR
75MHZ Memory IC and Storage Component 774-M25PX16-VMN6TPBA TR
IC FLASH 16MBIT SPI 75MHZ 8SO Product overview: M25PX16-VMN6TPBA TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX16-VMN6TPBA TR can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI 75MHZ 8SO Product overview: M25PX16-VMN6TPBA TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX16-VMN6TPBA TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M25PX16-VMN6TPBA TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI 75 MHz 8-SO

FLASH - NOR Memory IC 16Mbit SPI 75 MHz 8-SO

Buy Now
Integrated Circuits (ICs) - Memory - Memory - M25PX16-VMN6TPBA TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25PX16-VMN6TPBA TR
Integrated Circuits (ICs) - Memory - Memory M25PX16-VMN6TPBA TR
IC FLASH 16MBIT SPI 75MHZ 8SO

IC FLASH 16MBIT SPI 75MHZ 8SO

Supplier's Site
IC FLASH 16MBIT SPI 75MHZ 8SO

IC FLASH 16MBIT SPI 75MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 784891-M25PX16-VMN6TPBA TR 774-M25PX16-VMN6TPBA TR M25PX16-VMN6TPBA TR M25PX16-VMN6TPBA TR M25PX16-VMN6TPBA TR
Product Name Memory - Flash - M25PX16-VMN6TPBA TR 75MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Cycle Time 1.50E7 ns 1.50E7 to 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - IS29GL01GS-11TFV020 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 1000000 kbits
View Details
2 suppliers
Memory - 0436A4ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 4000 kbits
View Details