FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-VDFPN (6x5) (MLP8)
IC FLASH 8MBIT SPI 75MHZ 8VDFPN
IC FLASH 8MBIT SPI 75MHZ 8VDFPN
FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-VDFPN (6x5) (MLP8)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M25PE80-VMS6TGTR-ND | M25PE80-VMS6TG TR | M25PE80-VMS6TG TR | M25PE80-VMS6TG TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |
| Package Type | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad |