IC FLASH 8MBIT SPI 75MHZ 8VFQFPN Product overview: M25PE80-VMP6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE80-VMP6G can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-VFQFPN (6x5)
Manufacturer: Micron Technology Inc.
Win Source Part Number: 041282-M25PE80-VMP6G
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8)
Family Name: M25PE80-V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VFQFPN (6x5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): S25FL008A0LNFI001; S25FL008A0LNFI000; S25FL008A0LNAI003;
Introduction Date: February 10, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-VFQFPN (6x5)
IC FLASH 8MBIT SPI 75MHZ 8VFQFPN
IC FLASH 8MBIT SPI 75MHZ 8VFQFPN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M25PE80-VMP6G | M25PE80-VMP6G-ND | 041282-M25PE80-VMP6G | M25PE80-VMP6G | M25PE80-VMP6G | M25PE80-VMP6G |
| Product Name | 75MHZ Memory IC and Storage Component | Memory | Memory - Flash - M25PE80-VMP6G | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Cycle Time | 1.50E7 to 3.00E6 ns | 1.50E7 to 3.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tray | 8-VDFN Exposed Pad | QFP; 8-VFQFPN (6x5) | 8-VDFN Exposed Pad |