FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-SO
Manufacturer: Micron Technology Inc.
Win Source Part Number: 1064901-M25PE80-VMN6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC FLASH 8MBIT SPI 75MHZ 8SO Product overview: M25PE80-VMN6TPBA TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE80-VMN6TPBA
FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-SO
IC FLASH 8MBIT SPI 75MHZ 8SO
IC FLASH 8MBIT SPI 75MHZ 8SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M25PE80-VMN6TPBATR-ND | 1064901-M25PE80-VMN6TPBA TR | 774-M25PE80-VMN6TPBA TR | M25PE80-VMN6TPBA TR | M25PE80-VMN6TPBA TR | M25PE80-VMN6TPBA TR |
| Product Name | Memory | Memory - Flash - M25PE80-VMN6TPBA TR | 75MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | SOIC; Tape & Reel (TR) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |