Micron Technology, Inc. Memory - Flash - M25PE80-VMN6TP M25PE80-VMN6TP

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020845-M25PE80-VMN6T P Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Family Name: M25PE80-V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): W25X80VSNCG; W25X80VSNIZ; W25X80VSNI; Introduction Date: February 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020845-M25PE80-VMN6T P Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Family Name: M25PE80-V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): W25X80VSNCG; W25X80VSNIZ; W25X80VSNI; Introduction Date: February 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25PE80-VMN6TP - 020845-M25PE80-VMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25PE80-VMN6TP
020845-M25PE80-VMN6TP
Memory - Flash - M25PE80-VMN6TP 020845-M25PE80-VMN6TP
Manufacturer: Micron Technology Inc. Win Source Part Number: 020845-M25PE80-VMN6T P Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Family Name: M25PE80-V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): W25X80VSNCG; W25X80VSNIZ; W25X80VSNI; Introduction Date: February 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 020845-M25PE80-VMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8)
Family Name: M25PE80-V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): W25X80VSNCG; W25X80VSNIZ; W25X80VSNI;
Introduction Date: February 10, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3.3V SOIC Memory IC and Storage Component - 774-M25PE80-VMN6TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V SOIC Memory IC and Storage Component
774-M25PE80-VMN6TP
3.3V SOIC Memory IC and Storage Component 774-M25PE80-VMN6TP
NOR Flash Serial-SPI 3.3V 8M-bit 1M x 8 8ns 8-Pin SOIC N T/R Product overview: M25PE80-VMN6TP from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE80-VMN6TP can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 3.3V 8M-bit 1M x 8 8ns 8-Pin SOIC N T/R Product overview: M25PE80-VMN6TP from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE80-VMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 020845-M25PE80-VMN6TP 774-M25PE80-VMN6TP
Product Name Memory - Flash - M25PE80-VMN6TP 3.3V SOIC Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type 8-SO Tape and Reel
Supply Voltage 2.7 V ~ 3.6 V -3.3V; 2.7
Access Time 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 1981819 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8420V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory - CAT28F001H-12T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 1000 kbits
View Details