Micron Technology, Inc. Memory - Flash - M25PE80-VMN6P M25PE80-VMN6P

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073478-M25PE80-VMN6 P Length: 4.9 mm Voltage: 2.7 V Mounting: SMD (SMT) Frequency: 75 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH, NOR Memory Size: 1 MB Interface: SPI, Serial Height: 1.75 mm Access Time: 8 ns Density: 8 Mb Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Width: 3.9 mm Categories: Flash Case / Package: SOIC Alternative Parts (Cross-Reference): M25PE80-VMN6PM25PE80 -VMN6P.; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 8 mA Address Bus Width: 1 b
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073478-M25PE80-VMN6 P Length: 4.9 mm Voltage: 2.7 V Mounting: SMD (SMT) Frequency: 75 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH, NOR Memory Size: 1 MB Interface: SPI, Serial Height: 1.75 mm Access Time: 8 ns Density: 8 Mb Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Width: 3.9 mm Categories: Flash Case / Package: SOIC Alternative Parts (Cross-Reference): M25PE80-VMN6PM25PE80 -VMN6P.; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 8 mA Address Bus Width: 1 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25PE80-VMN6P - 1073478-M25PE80-VMN6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25PE80-VMN6P
1073478-M25PE80-VMN6P
Memory - Flash - M25PE80-VMN6P 1073478-M25PE80-VMN6P
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073478-M25PE80-VMN6 P Length: 4.9 mm Voltage: 2.7 V Mounting: SMD (SMT) Frequency: 75 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH, NOR Memory Size: 1 MB Interface: SPI, Serial Height: 1.75 mm Access Time: 8 ns Density: 8 Mb Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Width: 3.9 mm Categories: Flash Case / Package: SOIC Alternative Parts (Cross-Reference): M25PE80-VMN6PM25PE80 -VMN6P.; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 8 mA Address Bus Width: 1 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073478-M25PE80-VMN6P
Length: 4.9 mm
Voltage: 2.7 V
Mounting: SMD (SMT)
Frequency: 75 MHz
Operating Supply Voltage: 3.3 V
Memory Type: FLASH, NOR
Memory Size: 1 MB
Interface: SPI, Serial
Height: 1.75 mm
Access Time: 8 ns
Density: 8 Mb
Sync/Async: Synchronous
Word Size: 8 b
Number of Pins: 8
Width: 3.9 mm
Categories: Flash
Case / Package: SOIC
Alternative Parts (Cross-Reference): M25PE80-VMN6PM25PE80-VMN6P.;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 8 mA
Address Bus Width: 1 b

Buy Now
2.7V 3.6V SOIC Memory IC and Storage Component - 774-M25PE80-VMN6P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7V 3.6V SOIC Memory IC and Storage Component
774-M25PE80-VMN6P
2.7V 3.6V SOIC Memory IC and Storage Component 774-M25PE80-VMN6P
Flash Mem Serial-SPI 2.7V to 3.6V 8M-Bit 1M x 8 8ns 8-Pin SOIC N Tray Product overview: M25PE80-VMN6P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 3.6V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.7V, 3.6V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE80-VMN6P can be used for catalog matching and distributor lookup.

Flash Mem Serial-SPI 2.7V to 3.6V 8M-Bit 1M x 8 8ns 8-Pin SOIC N Tray Product overview: M25PE80-VMN6P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 3.6V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.7V, 3.6V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE80-VMN6P can be used for catalog matching and distributor lookup.

Supplier's Site
MICRON M25PE80-VMN6PFlash Memory, NOR, 8 Mbit, 1M x 8bit, 75 MHz, SPI, NSOIC, 8 Pins - 533-M25PE80-VMN6P - Utmel Electronic Limited
Hong Kong, China
MICRON M25PE80-VMN6PFlash Memory, NOR, 8 Mbit, 1M x 8bit, 75 MHz, SPI, NSOIC, 8 Pins
533-M25PE80-VMN6P
MICRON M25PE80-VMN6PFlash Memory, NOR, 8 Mbit, 1M x 8bit, 75 MHz, SPI, NSOIC, 8 Pins 533-M25PE80-VMN6P
MICRON M25PE80-VMN6PFlash Memory, NOR, 8 Mbit, 1M x 8bit, 75 MHz, SPI, NSOIC, 8 Pins

MICRON M25PE80-VMN6PFlash Memory, NOR, 8 Mbit, 1M x 8bit, 75 MHz, SPI, NSOIC, 8 Pins

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1073478-M25PE80-VMN6P 774-M25PE80-VMN6P 533-M25PE80-VMN6P
Product Name Memory - Flash - M25PE80-VMN6P 2.7V 3.6V SOIC Memory IC and Storage Component MICRON M25PE80-VMN6PFlash Memory, NOR, 8 Mbit, 1M x 8bit, 75 MHz, SPI, NSOIC, 8 Pins
Memory Category Flash; FLASH, NOR Flash; FLASH, NOR Flash; Non-Volatile
Access Time 8 ns 8 ns 8 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 64000 kbits
Package Type SOIC; SOIC SOIC SOIC; 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL127SABNFI100 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
 - NM27C040Q170 - Rochester Electronics
Texas Instruments
Specs
Memory Category PROM
Package Type DIP; CDIP32
View Details
3 suppliers
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory - 585600-007-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers