Micron Technology, Inc. 4Mb 2.7V 3.6V Memory IC and Storage Component M25PE40S-VMW6TG

Description
NOR Flash, Legacy NOR Flash, 4Mb, 2.7V-3.6V, 8-pin SO8 Wide, RoHS Product overview: M25PE40S-VMW6TG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Mb, 2.7V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Mb, 2.7V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE40S-VMW6TG can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash, Legacy NOR Flash, 4Mb, 2.7V-3.6V, 8-pin SO8 Wide, RoHS Product overview: M25PE40S-VMW6TG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Mb, 2.7V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Mb, 2.7V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE40S-VMW6TG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4Mb 2.7V 3.6V Memory IC and Storage Component - 774-M25PE40S-VMW6TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4Mb 2.7V 3.6V Memory IC and Storage Component
774-M25PE40S-VMW6TG
4Mb 2.7V 3.6V Memory IC and Storage Component 774-M25PE40S-VMW6TG
NOR Flash, Legacy NOR Flash, 4Mb, 2.7V-3.6V, 8-pin SO8 Wide, RoHS Product overview: M25PE40S-VMW6TG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Mb, 2.7V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Mb, 2.7V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE40S-VMW6TG can be used for catalog matching and distributor lookup.

NOR Flash, Legacy NOR Flash, 4Mb, 2.7V-3.6V, 8-pin SO8 Wide, RoHS Product overview: M25PE40S-VMW6TG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Mb, 2.7V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Mb, 2.7V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE40S-VMW6TG can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M25PE40S-VMW6TG - 1073477-M25PE40S-VMW6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25PE40S-VMW6TG
1073477-M25PE40S-VMW6TG
Memory - Flash - M25PE40S-VMW6TG 1073477-M25PE40S-VMW6TG
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073477-M25PE40S-VMW 6TG Packaging: Tape & Reel Voltage: 2.7 V Frequency: 75 MHz Memory Size: 488.3 kB Density: 4 Mb Number of Pins: 8 Categories: Flash Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073477-M25PE40S-VMW6TG
Packaging: Tape & Reel
Voltage: 2.7 V
Frequency: 75 MHz
Memory Size: 488.3 kB
Density: 4 Mb
Number of Pins: 8
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M25PE40S-VMW6TG 1073477-M25PE40S-VMW6TG
Product Name 4Mb 2.7V 3.6V Memory IC and Storage Component Memory - Flash - M25PE40S-VMW6TG
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory IC and Storage Component - 736-CY7C68033-56LTXC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tray
View Details
2 suppliers
Memory - S25FL127SABNFI100Z - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details