IC FLASH 4MBIT SPI 75MHZ 8SO W Product overview: M25PE40-VMW6TG TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE40-VMW6TG TR can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 4Mb (512K x 8) SPI 75MHz 8-SO W
Manufacturer: Micron Technology Inc.
Win Source Part Number: 1064899-M25PE40-VMW6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO W
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
FLASH - NOR Memory IC 4Mbit SPI 75 MHz 8-SO W
IC FLASH 4MBIT SPI 75MHZ 8SO W
IC FLASH 4MBIT SPI 75MHZ 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M25PE40-VMW6TG TR | M25PE40-VMW6TGTR-ND | 1064899-M25PE40-VMW6TG TR | M25PE40-VMW6TG TR | M25PE40-VMW6TG TR | M25PE40-VMW6TG TR |
| Product Name | 75MHZ Memory IC and Storage Component | Memory | Memory - Flash - M25PE40-VMW6TG TR | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Cycle Time | 1.50E7 to 3.00E6 ns | 1.50E7 to 3.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; Tape & Reel (TR) | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | 8-SO W | SOIC; 8-SOIC (0.209\", 5.30mm Width) |