Manufacturer: Micron Technology Inc.
Win Source Part Number: 020842-M25PE40-VMN6T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8)
Family Name: M25PE40
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): AT25PE40-SSHN-B; AT25PE40-SSHN-T; W25X40AVSSIZ; W25X40AVSSI;
Introduction Date: February 10, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
NOR Flash Serial-SPI 3V/3.3V 4M-bit 4M x 1 15ns 8-Pin SOIC N T/R Product overview: M25PE40-VMN6TP from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE40-VMN6TP can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 020842-M25PE40-VMN6TP | 774-M25PE40-VMN6TP |
| Product Name | Memory - Flash - M25PE40-VMN6TP | 3V 3.3V SOIC Memory IC and Storage Component |
| Memory Category | Flash; FLASH | Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |
| Package Type | 8-SO | Tape and Reel |
| Supply Voltage | 2.7 V ~ 3.6 V | -3.3V; 2.7 |
| Access Time | 15 ns |