IC FLASH 4MBIT SPI 75MHZ 8SO Product overview: M25PE40-VMN6P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE40-VMN6P can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 4Mb (512K x 8) SPI 75MHz 8-SO
Manufacturer: Micron Technology Inc.
Win Source Part Number: 206978-M25PE40-VMN6P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8)
Family Name: M25PE40
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): AT25PE40-SSHN-B; AT25PE40-SSHN-T; S25FL040A0LMFI011; S25FL040A0LMFI013;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC FLASH 4MBIT SPI 75MHZ 8SO
FLASH - NOR Memory IC 4Mbit SPI 75 MHz 8-SO
IC FLASH 4MBIT SPI 75MHZ 8SO
IC FLASH 4MBIT SPI 75MHZ 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M25PE40-VMN6P | M25PE40-VMN6P-ND | 206978-M25PE40-VMN6P | M25PE40-VMN6P | M25PE40-VMN6P | M25PE40-VMN6P | M25PE40-VMN6P |
| Product Name | 75MHZ Memory IC and Storage Component | Memory | Memory - Flash - M25PE40-VMN6P | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NOR | Flash; Flash |
| Access Time | 8 ns | ||||||
| Cycle Time | 1.50E7 to 3.00E6 ns | 1.50E7 to 3.00E6 ns | |||||
| Endurance | 100000 Write/Erase Cycles | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |