Micron Technology, Inc. Memory - Flash - M25PE16-VMW6TG M25PE16-VMW6TG

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020840-M25PE16-VMW6T G Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8) Family Name: M25PE16 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): IS25LQ016B-JBLE; S25FL016A0LMAI013; W25Q16JLSSIG; Introduction Date: April 12, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020840-M25PE16-VMW6T G Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8) Family Name: M25PE16 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): IS25LQ016B-JBLE; S25FL016A0LMAI013; W25Q16JLSSIG; Introduction Date: April 12, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25PE16-VMW6TG - 020840-M25PE16-VMW6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25PE16-VMW6TG
020840-M25PE16-VMW6TG
Memory - Flash - M25PE16-VMW6TG 020840-M25PE16-VMW6TG
Manufacturer: Micron Technology Inc. Win Source Part Number: 020840-M25PE16-VMW6T G Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8) Family Name: M25PE16 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): IS25LQ016B-JBLE; S25FL016A0LMAI013; W25Q16JLSSIG; Introduction Date: April 12, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Micron Technology Inc.
Win Source Part Number: 020840-M25PE16-VMW6TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 16Mb (2M x 8)
Family Name: M25PE16
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO W
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): IS25LQ016B-JBLE; S25FL016A0LMAI013; W25Q16JLSSIG;
Introduction Date: April 12, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
75MHZ Memory IC and Storage Component - 774-M25PE16-VMW6TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25PE16-VMW6TG
75MHZ Memory IC and Storage Component 774-M25PE16-VMW6TG
IC FLASH 16MBIT 75MHZ 8SO Product overview: M25PE16-VMW6TG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE16-VMW6TG can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT 75MHZ 8SO Product overview: M25PE16-VMW6TG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE16-VMW6TG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 020840-M25PE16-VMW6TG 774-M25PE16-VMW6TG
Product Name Memory - Flash - M25PE16-VMW6TG 75MHZ Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 99326-E0953 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - 27S33APC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
2 suppliers