Micron Technology, Inc. Memory - Flash - M25PE16-VMW6G M25PE16-VMW6G

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1064894-M25PE16-VMW6 G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1064894-M25PE16-VMW6 G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25PE16-VMW6G - 1064894-M25PE16-VMW6G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25PE16-VMW6G
1064894-M25PE16-VMW6G
Memory - Flash - M25PE16-VMW6G 1064894-M25PE16-VMW6G
Manufacturer: Micron Technology Inc. Win Source Part Number: 1064894-M25PE16-VMW6 G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1064894-M25PE16-VMW6G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 16Mb (2M x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO W
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25PE16-VMW6G
75MHZ Memory IC and Storage Component 774-M25PE16-VMW6G
IC FLASH 16MBIT SPI 75MHZ 8SO W Product overview: M25PE16-VMW6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE16-VMW6G can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI 75MHZ 8SO W Product overview: M25PE16-VMW6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE16-VMW6G can be used for catalog matching and distributor lookup.

Supplier's Site
MICRON - M25PE16-VMW6G - FLASH, SERIAL, 16MBIT, 8WSOIC - 533-M25PE16-VMW6G - Utmel Electronic Limited
Hong Kong, China
MICRON - M25PE16-VMW6G - FLASH, SERIAL, 16MBIT, 8WSOIC
533-M25PE16-VMW6G
MICRON - M25PE16-VMW6G - FLASH, SERIAL, 16MBIT, 8WSOIC 533-M25PE16-VMW6G
MICRON - M25PE16-VMW6G - FLASH, SERIAL, 16MBIT, 8WSOIC

MICRON - M25PE16-VMW6G - FLASH, SERIAL, 16MBIT, 8WSOIC

Supplier's Site
IC FLASH 16MBIT SPI 75MHZ 8SO

IC FLASH 16MBIT SPI 75MHZ 8SO

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M25PE16-VMW6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25PE16-VMW6G
Integrated Circuits (ICs) - Memory - Memory M25PE16-VMW6G
IC FLASH 16MBIT SPI 75MHZ 8SO W

IC FLASH 16MBIT SPI 75MHZ 8SO W

Supplier's Site
IC FLASH 16MBIT SPI 75MHZ 8SO

IC FLASH 16MBIT SPI 75MHZ 8SO

Supplier's Site Datasheet
Memory - M25PE16-VMW6G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI 75 MHz 8-SO W

FLASH - NOR Memory IC 16Mbit SPI 75 MHz 8-SO W

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1064894-M25PE16-VMW6G 774-M25PE16-VMW6G 533-M25PE16-VMW6G M25PE16-VMW6G M25PE16-VMW6G M25PE16-VMW6G M25PE16-VMW6G
Product Name Memory - Flash - M25PE16-VMW6G 75MHZ Memory IC and Storage Component MICRON - M25PE16-VMW6G - FLASH, SERIAL, 16MBIT, 8WSOIC Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NOR Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SO W SOIC; Tube SOIC; 8-SOIC (0.209, 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V -3.3V; 3V; 3V 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Cycle Time 1.50E7 to 3.00E6 ns 1.50E7 to 3.00E6 ns 1.50E7 to 3.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28C64AX-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details