Micron Technology, Inc. 75MHZ Memory IC and Storage Component M25PE10-VMP6G

Description
IC FLASH 1MBIT SPI 75MHZ 8VDFPN Product overview: M25PE10-VMP6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE10-VMP6G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 1MBIT SPI 75MHZ 8VDFPN Product overview: M25PE10-VMP6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE10-VMP6G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75MHZ Memory IC and Storage Component - 774-M25PE10-VMP6G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25PE10-VMP6G
75MHZ Memory IC and Storage Component 774-M25PE10-VMP6G
IC FLASH 1MBIT SPI 75MHZ 8VDFPN Product overview: M25PE10-VMP6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE10-VMP6G can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT SPI 75MHZ 8VDFPN Product overview: M25PE10-VMP6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE10-VMP6G can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M25PE10-VMP6G - 880553-M25PE10-VMP6G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25PE10-VMP6G
880553-M25PE10-VMP6G
Memory - Flash - M25PE10-VMP6G 880553-M25PE10-VMP6G
Manufacturer: Micron Technology Inc. Win Source Part Number: 880553-M25PE10-VMP6G Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 1Mb (128K x 8) SPI 75 MHz 8-VDFPN (6x5) (MLP8) Package: Tray Package: 8-VDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: M25PE10 Categories: Integrated Circuits (ICs) Case / Package: 8-VDFPN (6x5) (MLP8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 880553-M25PE10-VMP6G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 1Mb (128K x 8) SPI 75 MHz 8-VDFPN (6x5) (MLP8)
Package: Tray
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M25PE10
Categories: Integrated Circuits (ICs)
Case / Package: 8-VDFPN (6x5) (MLP8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - M25PE10-VMP6G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Mbit SPI 75 MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 1Mbit SPI 75 MHz 8-VDFPN (6x5) (MLP8)

Buy Now
IC FLASH 1MBIT SPI 75MHZ 8VDFPN

IC FLASH 1MBIT SPI 75MHZ 8VDFPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M25PE10-VMP6G 880553-M25PE10-VMP6G M25PE10-VMP6G M25PE10-VMP6G
Product Name 75MHZ Memory IC and Storage Component Memory - Flash - M25PE10-VMP6G Memory Memory
Memory Category Flash Flash Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory, 8Mbit, 55Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8354 - Newark, An Avnet Company
Specs
Memory Category Flash
Access Time 55 ns
Density 8000 kbits
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Unclassified Memory - IS25WQ020-JULE-TR - 921597-IS25WQ020-JULE-TR - Win Source Electronics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 8-USON (2x3)
View Details
2 suppliers