FLASH - NOR Memory IC 1Mb (128K x 8) SPI 75MHz 8-SO
IC FLASH 1MBIT SPI 75MHZ 8SO
FLASH - NOR Memory IC 1Mbit SPI 75 MHz 8-SO
IC FLASH 1MBIT SPI 75MHZ 8SO
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M25PE10-VMN6TPTR-ND | M25PE10-VMN6TP TR | M25PE10-VMN6TP TR | M25PE10-VMN6TP TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |