Micron Technology, Inc. Memory M25PE10-VMN6P

Description
FLASH - NOR Memory IC 1Mb (128K x 8) SPI 75MHz 8-SO
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 1Mb (128K x 8) SPI 75MHz 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M25PE10-VMN6P-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Mb (128K x 8) SPI 75MHz 8-SO

FLASH - NOR Memory IC 1Mb (128K x 8) SPI 75MHz 8-SO

Buy Now Datasheet
Memory - Flash - M25PE10-VMN6P - 138456-M25PE10-VMN6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25PE10-VMN6P
138456-M25PE10-VMN6P
Memory - Flash - M25PE10-VMN6P 138456-M25PE10-VMN6P
Manufacturer: Micron Technology Inc. Win Source Part Number: 138456-M25PE10-VMN6P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 138456-M25PE10-VMN6P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 1Mb (128K x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - M25PE10-VMN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Mbit SPI 75 MHz 8-SO

FLASH - NOR Memory IC 1Mbit SPI 75 MHz 8-SO

Buy Now
IC FLASH 1MBIT SPI 75MHZ 8SO

IC FLASH 1MBIT SPI 75MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M25PE10-VMN6P-ND 138456-M25PE10-VMN6P M25PE10-VMN6P M25PE10-VMN6P
Product Name Memory Memory - Flash - M25PE10-VMN6P Memory Memory
Memory Category Flash Flash; FLASH Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 6116SA25SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 16000 kbits
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details