Micron Technology, Inc. 40MHz 3.3V SOIC Memory IC and Storage Component M25P80-VMW6TP

Description
8 Mbit, Low Voltage, Serial Flash Memory With 40MHz SPI Bus Interface / NOR Flash Serial-SPI 3.3V 8M-bit 1M x 8 8ns 8-Pin SOIC W T/R Product overview: M25P80-VMW6TP from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHz, 3.3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMW6TP can be used for catalog matching and distributor lookup.
Request a Quote
Description
8 Mbit, Low Voltage, Serial Flash Memory With 40MHz SPI Bus Interface / NOR Flash Serial-SPI 3.3V 8M-bit 1M x 8 8ns 8-Pin SOIC W T/R Product overview: M25P80-VMW6TP from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHz, 3.3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMW6TP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
40MHz 3.3V SOIC Memory IC and Storage Component - 774-M25P80-VMW6TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40MHz 3.3V SOIC Memory IC and Storage Component
774-M25P80-VMW6TP
40MHz 3.3V SOIC Memory IC and Storage Component 774-M25P80-VMW6TP
8 Mbit, Low Voltage, Serial Flash Memory With 40MHz SPI Bus Interface / NOR Flash Serial-SPI 3.3V 8M-bit 1M x 8 8ns 8-Pin SOIC W T/R Product overview: M25P80-VMW6TP from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHz, 3.3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMW6TP can be used for catalog matching and distributor lookup.

8 Mbit, Low Voltage, Serial Flash Memory With 40MHz SPI Bus Interface / NOR Flash Serial-SPI 3.3V 8M-bit 1M x 8 8ns 8-Pin SOIC W T/R Product overview: M25P80-VMW6TP from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHz, 3.3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMW6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 305110-M25P80-VMW6TP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
305110-M25P80-VMW6TP
Integrated Circuits(ICs) 305110-M25P80-VMW6TP
Manufacturer: Micron Technology Inc. Win Source Part Number: 305110-M25P80-VMW6TP Category: Integrated Circuits(ICs) Family: Memory Family Name: M25P80 Alternative Parts (Cross-Reference): S25FL008A0LMAI000; AT45DB081E-SHNHC-T; S25FL008A0LMAI001; AT45DB081E-SHN2B-T; Introduction Date: July 02, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 305110-M25P80-VMW6TP
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: M25P80
Alternative Parts (Cross-Reference): S25FL008A0LMAI000; AT45DB081E-SHNHC-T; S25FL008A0LMAI001; AT45DB081E-SHN2B-T;
Introduction Date: July 02, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M25P80-VMW6TP 305110-M25P80-VMW6TP
Product Name 40MHz 3.3V SOIC Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 28450379 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details