Micron Technology, Inc. Memory - Flash - M25P80-VMW6TGBA M25P80-VMW6TGBA

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073475-M25P80-VMW6T GBA Packaging: Tape & Reel Voltage: 2.7 V Frequency: 75 MHz Density: 8 Mb Number of Pins: 8 Categories: Flash Alternative Parts (Cross-Reference): M25P80-VMW6TGBAM25P8 0VMW6TGBA; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073475-M25P80-VMW6T GBA Packaging: Tape & Reel Voltage: 2.7 V Frequency: 75 MHz Density: 8 Mb Number of Pins: 8 Categories: Flash Alternative Parts (Cross-Reference): M25P80-VMW6TGBAM25P8 0VMW6TGBA; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25P80-VMW6TGBA - 1073475-M25P80-VMW6TGBA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P80-VMW6TGBA
1073475-M25P80-VMW6TGBA
Memory - Flash - M25P80-VMW6TGBA 1073475-M25P80-VMW6TGBA
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073475-M25P80-VMW6T GBA Packaging: Tape & Reel Voltage: 2.7 V Frequency: 75 MHz Density: 8 Mb Number of Pins: 8 Categories: Flash Alternative Parts (Cross-Reference): M25P80-VMW6TGBAM25P8 0VMW6TGBA; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073475-M25P80-VMW6TGBA
Packaging: Tape & Reel
Voltage: 2.7 V
Frequency: 75 MHz
Density: 8 Mb
Number of Pins: 8
Categories: Flash
Alternative Parts (Cross-Reference): M25P80-VMW6TGBAM25P80VMW6TGBA;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1073475-M25P80-VMW6TGBA
Product Name Memory - Flash - M25P80-VMW6TGBA
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details