Micron Technology, Inc. Memory M25P80-VMW6TGBA TR

Description
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-SO W
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-SO W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M25P80-VMW6TGBATR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-SO W

FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-SO W

Buy Now Datasheet
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25P80-VMW6TGBA TR
75MHZ Memory IC and Storage Component 774-M25P80-VMW6TGBA TR
IC FLASH 8MBIT SPI 75MHZ 8SO W Product overview: M25P80-VMW6TGBA TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMW6TGBA TR can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 75MHZ 8SO W Product overview: M25P80-VMW6TGBA TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMW6TGBA TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M25P80-VMW6TGBA TR - 1064890-M25P80-VMW6TGBA TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P80-VMW6TGBA TR
1064890-M25P80-VMW6TGBA TR
Memory - Flash - M25P80-VMW6TGBA TR 1064890-M25P80-VMW6TGBA TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 1064890-M25P80-VMW6T GBA TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1064890-M25P80-VMW6TGBA TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO W
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC FLASH 8MBIT SPI 75MHZ 8SO

IC FLASH 8MBIT SPI 75MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M25P80-VMW6TGBA TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P80-VMW6TGBA TR
Integrated Circuits (ICs) - Memory - Memory M25P80-VMW6TGBA TR
IC FLASH 8MBIT SPI 75MHZ 8SO W

IC FLASH 8MBIT SPI 75MHZ 8SO W

Supplier's Site
Memory - M25P80-VMW6TGBA TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-SO W

FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-SO W

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M25P80-VMW6TGBATR-ND 774-M25P80-VMW6TGBA TR 1064890-M25P80-VMW6TGBA TR M25P80-VMW6TGBA TR M25P80-VMW6TGBA TR M25P80-VMW6TGBA TR
Product Name Memory 75MHZ Memory IC and Storage Component Memory - Flash - M25P80-VMW6TGBA TR Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S03/BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
2 suppliers
 - NM27C040Q170 - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP32
View Details
3 suppliers
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Flash Memory, 2Mbit, 70Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies - 58K5513 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 2000 kbits
Package Type SOIC
View Details