Micron Technology, Inc. 75MHZ 3V 3.3V Memory IC and Storage Component M25P80-VMP6TG

Description
IC FLASH 8MBIT 75MHZ 8VFDFPN / NOR Flash Serial-SPI 3V/3.3V 8M-bit 1M x 8 8ns 8-Pin VFQFPN EP T/R Product overview: M25P80-VMP6TG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMP6TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 8MBIT 75MHZ 8VFDFPN / NOR Flash Serial-SPI 3V/3.3V 8M-bit 1M x 8 8ns 8-Pin VFQFPN EP T/R Product overview: M25P80-VMP6TG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMP6TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75MHZ 3V 3.3V Memory IC and Storage Component - 774-M25P80-VMP6TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ 3V 3.3V Memory IC and Storage Component
774-M25P80-VMP6TG
75MHZ 3V 3.3V Memory IC and Storage Component 774-M25P80-VMP6TG
IC FLASH 8MBIT 75MHZ 8VFDFPN / NOR Flash Serial-SPI 3V/3.3V 8M-bit 1M x 8 8ns 8-Pin VFQFPN EP T/R Product overview: M25P80-VMP6TG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMP6TG can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT 75MHZ 8VFDFPN / NOR Flash Serial-SPI 3V/3.3V 8M-bit 1M x 8 8ns 8-Pin VFQFPN EP T/R Product overview: M25P80-VMP6TG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMP6TG can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M25P80-VMP6TG - 020838-M25P80-VMP6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P80-VMP6TG
020838-M25P80-VMP6TG
Memory - Flash - M25P80-VMP6TG 020838-M25P80-VMP6TG
Manufacturer: Micron Technology Inc. Win Source Part Number: 020838-M25P80-VMP6TG Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Family Name: M25P80 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFPN (6x5) (MLP8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): W25Q80VZPI; S25FL008A0LNFI003; S25FL008A0LNAI003; S25FL008A0LNFI000; Introduction Date: September 01, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 020838-M25P80-VMP6TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8)
Family Name: M25P80
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VDFPN (6x5) (MLP8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): W25Q80VZPI; S25FL008A0LNFI003; S25FL008A0LNAI003; S25FL008A0LNFI000;
Introduction Date: September 01, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M25P80-VMP6TG 020838-M25P80-VMP6TG
Product Name 75MHZ 3V 3.3V Memory IC and Storage Component Memory - Flash - M25P80-VMP6TG
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Memory - 593153-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details