Micron Technology, Inc. 75MHZ Memory IC and Storage Component M25P80-VMP6G

Description
IC FLASH 8MBIT SPI 75MHZ 8VDFPN Product overview: M25P80-VMP6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMP6G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 8MBIT SPI 75MHZ 8VDFPN Product overview: M25P80-VMP6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMP6G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25P80-VMP6G
75MHZ Memory IC and Storage Component 774-M25P80-VMP6G
IC FLASH 8MBIT SPI 75MHZ 8VDFPN Product overview: M25P80-VMP6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMP6G can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 75MHZ 8VDFPN Product overview: M25P80-VMP6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMP6G can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M25P80-VMP6G - 038271-M25P80-VMP6G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P80-VMP6G
038271-M25P80-VMP6G
Memory - Flash - M25P80-VMP6G 038271-M25P80-VMP6G
Manufacturer: Micron Technology Inc. Win Source Part Number: 038271-M25P80-VMP6G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFPN (6x5) (MLP8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 038271-M25P80-VMP6G
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VDFPN (6x5) (MLP8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - M25P80-VMP6G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-VDFPN (6x5) (MLP8)

Buy Now Datasheet
IC FLASH 8MBIT SPI 75MHZ 8VDFPN

IC FLASH 8MBIT SPI 75MHZ 8VDFPN

Supplier's Site Datasheet
Memory - M25P80-VMP6G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-VDFPN (6x5) (MLP8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M25P80-VMP6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P80-VMP6G
Integrated Circuits (ICs) - Memory - Memory M25P80-VMP6G
IC FLASH 8MBIT SPI 75MHZ 8VDFPN

IC FLASH 8MBIT SPI 75MHZ 8VDFPN

Supplier's Site
Flash, 8Mbit, 50Mhz, Mlp-8; Flash Memory Type Numonyx - 93K7331 - Newark, An Avnet Company
Chicago, IL, United States
Flash, 8Mbit, 50Mhz, Mlp-8; Flash Memory Type Numonyx
93K7331
Flash, 8Mbit, 50Mhz, Mlp-8; Flash Memory Type Numonyx 93K7331
FLASH, 8MBIT, 50MHZ, MLP-8; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:Serial, SPI; Memory Case Style:MLP; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:-; MSL:- RoHS Compliant: Yes

FLASH, 8MBIT, 50MHZ, MLP-8; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:Serial, SPI; Memory Case Style:MLP; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 8MBIT SPI 75MHZ 8VDFPN

IC FLASH 8MBIT SPI 75MHZ 8VDFPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M25P80-VMP6G 038271-M25P80-VMP6G M25P80-VMP6G-ND M25P80-VMP6G M25P80-VMP6G M25P80-VMP6G 93K7331 M25P80-VMP6G
Product Name 75MHZ Memory IC and Storage Component Memory - Flash - M25P80-VMP6G Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash, 8Mbit, 50Mhz, Mlp-8; Flash Memory Type Numonyx Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash Flash; Flash Flash; FLASH Flash; Non-Volatile Flash Flash; FLASH - NOR
Access Time 8 ns
Cycle Time 1.50E7 to 5.00E6 ns 1.50E7 to 5.00E6 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details
Flash Memory, 4Mbit, 90Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8351 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type TSOP
View Details
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory - 5962-8852506UA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 256 kbits
View Details