Micron Technology, Inc. Memory - Flash - M25P80-VMN6TPBA M25P80-VMN6TPBA

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 206977-M25P80-VMN6TP BA Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 206977-M25P80-VMN6TP BA Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25P80-VMN6TPBA - 206977-M25P80-VMN6TPBA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P80-VMN6TPBA
206977-M25P80-VMN6TPBA
Memory - Flash - M25P80-VMN6TPBA 206977-M25P80-VMN6TPBA
Manufacturer: Micron Technology Inc. Win Source Part Number: 206977-M25P80-VMN6TP BA Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz

Manufacturer: Micron Technology Inc.
Win Source Part Number: 206977-M25P80-VMN6TPBA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz

Buy Now Datasheet
Automotive 3.3V SOIC Memory IC and Storage Component - 774-M25P80-VMN6TPBA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3V SOIC Memory IC and Storage Component
774-M25P80-VMN6TPBA
Automotive 3.3V SOIC Memory IC and Storage Component 774-M25P80-VMN6TPBA
NOR Flash Serial-SPI 3.3V 8M-bit 1M x 8 8ns Automotive AEC-Q100 8-Pin SOIC N T/R Product overview: M25P80-VMN6TPBA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3.3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMN6TPBA can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 3.3V 8M-bit 1M x 8 8ns Automotive AEC-Q100 8-Pin SOIC N T/R Product overview: M25P80-VMN6TPBA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3.3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMN6TPBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 206977-M25P80-VMN6TPBA 774-M25P80-VMN6TPBA
Product Name Memory - Flash - M25P80-VMN6TPBA Automotive 3.3V SOIC Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type 8-SO Tape and Reel
Supply Voltage 2.7 V ~ 3.6 V -3.3V; 2.7
Access Time 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 64000 kbits
View Details