Micron Technology, Inc. Memory - Flash - M25P80-VMN6P M25P80-VMN6P

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 124581-M25P80-VMN6P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Family Name: M25P80-V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): AT45DB081E-SSHNHC-T; AT45DB081E-SSHN2B-T; AT45DB081E-SSHN-B; AT45DB081E-SSHNHA-T; Introduction Date: December 12, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 124581-M25P80-VMN6P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Family Name: M25P80-V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): AT45DB081E-SSHNHC-T; AT45DB081E-SSHN2B-T; AT45DB081E-SSHN-B; AT45DB081E-SSHNHA-T; Introduction Date: December 12, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25P80-VMN6P - 124581-M25P80-VMN6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P80-VMN6P
124581-M25P80-VMN6P
Memory - Flash - M25P80-VMN6P 124581-M25P80-VMN6P
Manufacturer: Micron Technology Inc. Win Source Part Number: 124581-M25P80-VMN6P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Family Name: M25P80-V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): AT45DB081E-SSHNHC-T; AT45DB081E-SSHN2B-T; AT45DB081E-SSHN-B; AT45DB081E-SSHNHA-T; Introduction Date: December 12, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 124581-M25P80-VMN6P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8)
Family Name: M25P80-V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): AT45DB081E-SSHNHC-T; AT45DB081E-SSHN2B-T; AT45DB081E-SSHN-B; AT45DB081E-SSHNHA-T;
Introduction Date: December 12, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3V 3.3V 75MHZ SOIC Memory IC and Storage Component - 774-M25P80-VMN6P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V 75MHZ SOIC Memory IC and Storage Component
774-M25P80-VMN6P
3V 3.3V 75MHZ SOIC Memory IC and Storage Component 774-M25P80-VMN6P
NOR Flash Serial-SPI 3V/3.3V 8M-bit 1M x 8 8ns 8-Pin SOIC N Tube / IC FLASH 8MBIT 75MHZ 8SO Product overview: M25P80-VMN6P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, 75MHZ, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, 75MHZ, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMN6P can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 3V/3.3V 8M-bit 1M x 8 8ns 8-Pin SOIC N Tube / IC FLASH 8MBIT 75MHZ 8SO Product overview: M25P80-VMN6P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, 75MHZ, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, 75MHZ, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMN6P can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 124581-M25P80-VMN6P 774-M25P80-VMN6P
Product Name Memory - Flash - M25P80-VMN6P 3V 3.3V 75MHZ SOIC Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - A2C00040269 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers