Micron Technology, Inc. Automotive 3V 3.3V SOIC Memory IC and Storage Component M25P80-VMN3TPB

Description
NOR Flash Serial-SPI 3V/3.3V 8M-bit 1M x 8 8ns Automotive AEC-Q100 8-Pin SOIC N Tray Product overview: M25P80-VMN3TPB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3V, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3V, 3.3V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMN3TPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NOR Flash Serial-SPI 3V/3.3V 8M-bit 1M x 8 8ns Automotive AEC-Q100 8-Pin SOIC N Tray Product overview: M25P80-VMN3TPB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3V, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3V, 3.3V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMN3TPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 3V 3.3V SOIC Memory IC and Storage Component - 774-M25P80-VMN3TPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3V 3.3V SOIC Memory IC and Storage Component
774-M25P80-VMN3TPB
Automotive 3V 3.3V SOIC Memory IC and Storage Component 774-M25P80-VMN3TPB
NOR Flash Serial-SPI 3V/3.3V 8M-bit 1M x 8 8ns Automotive AEC-Q100 8-Pin SOIC N Tray Product overview: M25P80-VMN3TPB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3V, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3V, 3.3V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMN3TPB can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 3V/3.3V 8M-bit 1M x 8 8ns Automotive AEC-Q100 8-Pin SOIC N Tray Product overview: M25P80-VMN3TPB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3V, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3V, 3.3V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMN3TPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M25P80-VMN3TPB - 710994-M25P80-VMN3TPB - Win Source Electronics
Laguna Hills, CA, United States
Memory - M25P80-VMN3TPB
710994-M25P80-VMN3TPB
Memory - M25P80-VMN3TPB 710994-M25P80-VMN3TPB
Manufacturer: Micron Technology Inc. Win Source Part Number: 710994-M25P80-VMN3TP B Family Name: M25P80-V Manufacturer Homepage: www.micron.com Reference case: SOP8 Reference Date Code: 12+ Alternative Parts (Cross-Reference): AT45DB081E-SSHN-B; AT45DB081E-SSHNHA-T; AT45DB081E-SSHN-T; Introduction Date: May 04, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 710994-M25P80-VMN3TPB
Family Name: M25P80-V
Manufacturer Homepage: www.micron.com
Reference case: SOP8
Reference Date Code: 12+
Alternative Parts (Cross-Reference): AT45DB081E-SSHN-B; AT45DB081E-SSHNHA-T; AT45DB081E-SSHN-T;
Introduction Date: May 04, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M25P80-VMN3TPB 710994-M25P80-VMN3TPB
Product Name Automotive 3V 3.3V SOIC Memory IC and Storage Component Memory - M25P80-VMN3TPB
Memory Category Flash Flash
Access Time 8 ns
Operating Temperature -40 C (-40 F)
Density 8000 kbits
Number of Words 1000 k
Unlock Full Specs
to access all available technical data

Similar Products

 - AT49BV640D-70CI - Rochester Electronics
Specs
Memory Category Flash
Package Type BGA; CABGA48
View Details
3 suppliers
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - 448-S25FL064LABMFV000-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
5 suppliers
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details