Micron Technology, Inc. Memory M25P80-VMN3TPB TR

Description
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-SO
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M25P80-VMN3TPBTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-SO

FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-SO

Buy Now Datasheet
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25P80-VMN3TPB TR
75MHZ Memory IC and Storage Component 774-M25P80-VMN3TPB TR
IC FLASH 8MBIT SPI 75MHZ 8SO Product overview: M25P80-VMN3TPB TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMN3TPB TR can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 75MHZ 8SO Product overview: M25P80-VMN3TPB TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMN3TPB TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M25P80-VMN3TPB TR - 784883-M25P80-VMN3TPB TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P80-VMN3TPB TR
784883-M25P80-VMN3TPB TR
Memory - Flash - M25P80-VMN3TPB TR 784883-M25P80-VMN3TPB TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 784883-M25P80-VMN3TP B TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 75MHz Write Cycle Time - Word, Page: 15ms, 5ms Memory Interface: SPI Manufacturer Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 784883-M25P80-VMN3TPB TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 75MHz
Write Cycle Time - Word, Page: 15ms, 5ms
Memory Interface: SPI
Manufacturer Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 8MBIT SPI 75MHZ 8SO

IC FLASH 8MBIT SPI 75MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M25P80-VMN3TPB TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P80-VMN3TPB TR
Integrated Circuits (ICs) - Memory - Memory M25P80-VMN3TPB TR
IC FLASH 8MBIT SPI 75MHZ 8SO

IC FLASH 8MBIT SPI 75MHZ 8SO

Supplier's Site
Memory - M25P80-VMN3TPB TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-SO

FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-SO

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M25P80-VMN3TPBTR-ND 774-M25P80-VMN3TPB TR 784883-M25P80-VMN3TPB TR M25P80-VMN3TPB TR M25P80-VMN3TPB TR M25P80-VMN3TPB TR
Product Name Memory 75MHZ Memory IC and Storage Component Memory - Flash - M25P80-VMN3TPB TR Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tape & Reel (TR) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8852506UA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 256 kbits
View Details
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Quad Memory IC and Storage Component - 774-S25FL032P0XMFV010 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details