IC FLASH 8MBIT SPI 75MHZ 8SO Product overview: M25P80-VMN3PB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMN3PB can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-SO
Category: IT infrastructure Memory
Win Source Part Number: 1452238-M25P80-VMN3P
Manufacturer: Micron Technology Inc.
FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-SO
IC FLASH 8MBIT SPI 75MHZ 8SO
IC FLASH 8MBIT SPI 75MHZ 8SO
IC FLASH 8MBIT SPI 75MHZ 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M25P80-VMN3PB | M25P80-VMN3PB-ND | 1452238-M25P80-VMN3PB | M25P80-VMN3PB | M25P80-VMN3PB | M25P80-VMN3PB | M25P80-VMN3PB |
| Product Name | 75MHZ Memory IC and Storage Component | Memory | IT infrastructure Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NOR |
| Cycle Time | 1.50E7 to 5.00E6 ns | 1.50E7 to 5.00E6 ns | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; Tray | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) |