FLASH - NOR Memory IC 64Mb (8M x 8) SPI 50MHz 16-SOP2
Manufacturer: Micron Technology Inc.
Win Source Part Number: 1064882-M25P64-VMF6T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO W
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC FLASH 64MBIT SPI 50MHZ 16SOP2 Product overview: M25P64-VMF6TP TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P64-VMF6TP TR can be used for catalog matching and distributor lookup.
IC FLASH 64MBIT SPI 50MHZ 16SOP2
FLASH - NOR Memory IC 64Mbit SPI 50 MHz 16-SOP2
IC FLASH 64MBIT SPI 50MHZ 16SO W
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1595-2-ND | 1064882-M25P64-VMF6TP TR | 774-M25P64-VMF6TP TR | M25P64-VMF6TP TR | M25P64-VMF6TP TR | M25P64-VMF6TP TR |
| Product Name | Memory | Memory - Flash - M25P64-VMF6TP TR | 50MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | ||
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | 16-SO W | SOIC; Tape & Reel (TR) | SOIC; 16-SOIC (0.295\", 7.50mm Width) |