Micron Technology, Inc. Memory M25P64-VMF6PBA

Description
FLASH - NOR Memory IC 64Mb (8M x 8) SPI 75MHz 16-SOP2
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 64Mb (8M x 8) SPI 75MHz 16-SOP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M25P64-VMF6PBA-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8) SPI 75MHz 16-SOP2

FLASH - NOR Memory IC 64Mb (8M x 8) SPI 75MHz 16-SOP2

Buy Now Datasheet
Memory - Flash - M25P64-VMF6PBA - 880551-M25P64-VMF6PBA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P64-VMF6PBA
880551-M25P64-VMF6PBA
Memory - Flash - M25P64-VMF6PBA 880551-M25P64-VMF6PBA
Manufacturer: Micron Technology Inc. Win Source Part Number: 880551-M25P64-VMF6PB A Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI 75 MHz 16-SOP2 Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M25P64 Categories: Integrated Circuits (ICs) Case / Package: 16-SOP2 ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 880551-M25P64-VMF6PBA
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI 75 MHz 16-SOP2
Package: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M25P64
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP2
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071

Buy Now Datasheet
75MHZ Memory IC and Storage Component - 774-M25P64-VMF6PBA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25P64-VMF6PBA
75MHZ Memory IC and Storage Component 774-M25P64-VMF6PBA
IC FLASH 64MBIT SPI 75MHZ 16SOP2 Product overview: M25P64-VMF6PBA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P64-VMF6PBA can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI 75MHZ 16SOP2 Product overview: M25P64-VMF6PBA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P64-VMF6PBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 64MBIT SPI 75MHZ 16SO W

IC FLASH 64MBIT SPI 75MHZ 16SO W

Supplier's Site Datasheet
IC FLASH 64MBIT SPI 75MHZ 16SO W

IC FLASH 64MBIT SPI 75MHZ 16SO W

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M25P64-VMF6PBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P64-VMF6PBA
Integrated Circuits (ICs) - Memory - Memory M25P64-VMF6PBA
IC FLASH 64MBIT SPI 75MHZ 16SOP2

IC FLASH 64MBIT SPI 75MHZ 16SOP2

Supplier's Site
Memory - M25P64-VMF6PBA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI 75 MHz 16-SOP2

FLASH - NOR Memory IC 64Mbit SPI 75 MHz 16-SOP2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M25P64-VMF6PBA-ND 880551-M25P64-VMF6PBA 774-M25P64-VMF6PBA M25P64-VMF6PBA M25P64-VMF6PBA M25P64-VMF6PBA M25P64-VMF6PBA
Product Name Memory Memory - Flash - M25P64-VMF6PBA 75MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Flash Flash; FLASH - NOR Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOP; SOIC; 16-SOP2 SOIC; Tube SOIC; 16-SOIC (0.295", 7.50mm Width) SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8440VLJ-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; Bulk
View Details
3 suppliers
Memory - 16-100033-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - 27LS00APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; PDIP16
View Details
3 suppliers