Micron Technology, Inc. Memory M25P64-VMF3TPB TR

Description
FLASH - NOR Memory IC 64Mb (8M x 8) SPI 75MHz 16-SOP2
Request a Quote
Description
FLASH - NOR Memory IC 64Mb (8M x 8) SPI 75MHz 16-SOP2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M25P64-VMF3TPB TR is a 64 Mbit Flash memory device from Quarktwin Technology Ltd., designed for low voltage applications with a single supply voltage range of 2.7 V to 3.6 V. It features a SPI bus compatible serial interface with a maximum clock rate of 75 MHz, allowing for efficient data transfer. The device supports page programming of up to 256 bytes in a typical time of 1.4 ms, and can achieve faster programming times of 0.35 ms with a higher voltage (VPP = 9 V). It offers sector erase capabilities for 512 Kbit and bulk erase for the entire 64 Mbit memory. The memory is equipped with hardware write protection, defined by three non-volatile bits, and boasts more than 100,000 erase/program cycles per sector, along with a data retention period exceeding 20 years. The M25P64-VMF3TPB TR is available in RoHS compliant packages, including VDFPN8 (8 vó 6 mm) and SO16 (300 mils width), with automotive certified options also available.

Datasheet Summary
Powered by GS/AI

The M25P64-VMF3TPB TR is a 64 Mbit Flash memory device from Quarktwin Technology Ltd., designed for low voltage applications with a single supply voltage range of 2.7 V to 3.6 V. It features a SPI bus compatible serial interface with a maximum clock rate of 75 MHz, allowing for efficient data transfer. The device supports page programming of up to 256 bytes in a typical time of 1.4 ms, and can achieve faster programming times of 0.35 ms with a higher voltage (VPP = 9 V). It offers sector erase capabilities for 512 Kbit and bulk erase for the entire 64 Mbit memory. The memory is equipped with hardware write protection, defined by three non-volatile bits, and boasts more than 100,000 erase/program cycles per sector, along with a data retention period exceeding 20 years. The M25P64-VMF3TPB TR is available in RoHS compliant packages, including VDFPN8 (8 vó 6 mm) and SO16 (300 mils width), with automotive certified options also available.

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1579-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8) SPI 75MHz 16-SOP2

FLASH - NOR Memory IC 64Mb (8M x 8) SPI 75MHz 16-SOP2

Buy Now Datasheet
Memory - M25P64-VMF3TPB TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI 75 MHz 16-SOP2

FLASH - NOR Memory IC 64Mbit SPI 75 MHz 16-SOP2

Buy Now Datasheet
IC FLASH 64MBIT SPI 75MHZ 16SO W

IC FLASH 64MBIT SPI 75MHZ 16SO W

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M25P64-VMF3TPB TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P64-VMF3TPB TR
Integrated Circuits (ICs) - Memory - Memory M25P64-VMF3TPB TR
IC FLASH 64MBIT SPI 75MHZ 16SOP2

IC FLASH 64MBIT SPI 75MHZ 16SOP2

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1579-2-ND M25P64-VMF3TPB TR M25P64-VMF3TPB TR M25P64-VMF3TPB TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - PC28F160C3BD70A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 70 ns
Density 16000 kbits
View Details
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Quad 16Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL116K0XBHIS23 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers