Micron Technology, Inc. Memory M25P64-VMF3PB

Description
FLASH - NOR Memory IC 64Mb (8M x 8) SPI 75MHz 16-SOP2
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 64Mb (8M x 8) SPI 75MHz 16-SOP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M25P64-VMF3PB-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8) SPI 75MHz 16-SOP2

FLASH - NOR Memory IC 64Mb (8M x 8) SPI 75MHz 16-SOP2

Buy Now Datasheet
Memory - Flash - M25P64-VMF3PB - 924771-M25P64-VMF3PB - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P64-VMF3PB
924771-M25P64-VMF3PB
Memory - Flash - M25P64-VMF3PB 924771-M25P64-VMF3PB
Manufacturer: Micron Technology Inc. Win Source Part Number: 924771-M25P64-VMF3PB Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI 75 MHz 16-SOP2 Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M25P64 Categories: Integrated Circuits (ICs) Case / Package: 16-SOP2 ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1225 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 924771-M25P64-VMF3PB
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI 75 MHz 16-SOP2
Package: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M25P64
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP2
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1225
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071

Buy Now Datasheet
75MHZ Memory IC and Storage Component - 774-M25P64-VMF3PB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25P64-VMF3PB
75MHZ Memory IC and Storage Component 774-M25P64-VMF3PB
IC FLASH 64MBIT SPI 75MHZ 16SOP2 Product overview: M25P64-VMF3PB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P64-VMF3PB can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI 75MHZ 16SOP2 Product overview: M25P64-VMF3PB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P64-VMF3PB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 64MBIT SPI 75MHZ 16SO W

IC FLASH 64MBIT SPI 75MHZ 16SO W

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M25P64-VMF3PB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P64-VMF3PB
Integrated Circuits (ICs) - Memory - Memory M25P64-VMF3PB
IC FLASH 64MBIT SPI 75MHZ 16SOP2

IC FLASH 64MBIT SPI 75MHZ 16SOP2

Supplier's Site
Memory - M25P64-VMF3PB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI 75 MHz 16-SOP2

FLASH - NOR Memory IC 64Mbit SPI 75 MHz 16-SOP2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M25P64-VMF3PB-ND 924771-M25P64-VMF3PB 774-M25P64-VMF3PB M25P64-VMF3PB M25P64-VMF3PB M25P64-VMF3PB
Product Name Memory Memory - Flash - M25P64-VMF3PB 75MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOP; SOIC; 16-SOP2 SOIC; Tube SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL128SAGNFI001J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Memory - 40060167 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details