Micron Technology, Inc. 75MHZ Memory IC and Storage Component M25P40-VMP6TGB

Description
IC FLASH 4MBIT 75MHZ 8VFDFPN Product overview: M25P40-VMP6TGB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMP6TGB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4MBIT 75MHZ 8VFDFPN Product overview: M25P40-VMP6TGB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMP6TGB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75MHZ Memory IC and Storage Component - 774-M25P40-VMP6TGB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25P40-VMP6TGB
75MHZ Memory IC and Storage Component 774-M25P40-VMP6TGB
IC FLASH 4MBIT 75MHZ 8VFDFPN Product overview: M25P40-VMP6TGB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMP6TGB can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT 75MHZ 8VFDFPN Product overview: M25P40-VMP6TGB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMP6TGB can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M25P40-VMP6TGB - 072783-M25P40-VMP6TGB - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P40-VMP6TGB
072783-M25P40-VMP6TGB
Memory - Flash - M25P40-VMP6TGB 072783-M25P40-VMP6TGB
Manufacturer: Micron Technology Inc. Win Source Part Number: 072783-M25P40-VMP6TG B Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Family Name: M25P40 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VFDFPN (6x5) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): SST25VF040B-50-4I-QA F-T; SST25VF040B-50-4I-QA E-T; SST25VF040B-80-4I-QA E; ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 072783-M25P40-VMP6TGB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8)
Family Name: M25P40
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VFDFPN (6x5)
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): SST25VF040B-50-4I-QAF-T; SST25VF040B-50-4I-QAE-T; SST25VF040B-80-4I-QAE;
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M25P40-VMP6TGB 072783-M25P40-VMP6TGB
Product Name 75MHZ Memory IC and Storage Component Memory - Flash - M25P40-VMP6TGB
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 448-S25FL064P0XBHI030-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
5 suppliers