Micron Technology, Inc. 2.5V 3V 3.3V Memory IC and Storage Component M25P40-VMP6GB

Description
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns 8-Pin VFQFPN EP Tray Product overview: M25P40-VMP6GB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMP6GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns 8-Pin VFQFPN EP Tray Product overview: M25P40-VMP6GB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMP6GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V 3V 3.3V Memory IC and Storage Component - 774-M25P40-VMP6GB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V 3V 3.3V Memory IC and Storage Component
774-M25P40-VMP6GB
2.5V 3V 3.3V Memory IC and Storage Component 774-M25P40-VMP6GB
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns 8-Pin VFQFPN EP Tray Product overview: M25P40-VMP6GB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMP6GB can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns 8-Pin VFQFPN EP Tray Product overview: M25P40-VMP6GB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMP6GB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M25P40-VMP6GB - 115344-M25P40-VMP6GB - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P40-VMP6GB
115344-M25P40-VMP6GB
Memory - Flash - M25P40-VMP6GB 115344-M25P40-VMP6GB
Manufacturer: Micron Technology Inc. Win Source Part Number: 115344-M25P40-VMP6GB Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Family Name: M25P40 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VFDFPN (6x5) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): AT25SF041-MHD-T; SST25VF040B-80-4I-QA E; SST25VF040B-50-4I-QA F-T; AT25SF041-MHD-Y; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 115344-M25P40-VMP6GB
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8)
Family Name: M25P40
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VFDFPN (6x5)
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): AT25SF041-MHD-T; SST25VF040B-80-4I-QAE; SST25VF040B-50-4I-QAF-T; AT25SF041-MHD-Y;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M25P40-VMP6GB 115344-M25P40-VMP6GB
Product Name 2.5V 3V 3.3V Memory IC and Storage Component Memory - Flash - M25P40-VMP6GB
Memory Category Flash Flash; FLASH
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details