Micron Technology, Inc. Memory - Flash - M25P40-VMN6TPB M25P40-VMN6TPB

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 002811-M25P40-VMN6TP B Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Family Name: M25P40 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): M25P40-VMN6PBA; M25P40-VMN6TGBA; M25P40-VMN6TPBA; Introduction Date: May 04, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 002811-M25P40-VMN6TP B Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Family Name: M25P40 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): M25P40-VMN6PBA; M25P40-VMN6TGBA; M25P40-VMN6TPBA; Introduction Date: May 04, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25P40-VMN6TPB - 002811-M25P40-VMN6TPB - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P40-VMN6TPB
002811-M25P40-VMN6TPB
Memory - Flash - M25P40-VMN6TPB 002811-M25P40-VMN6TPB
Manufacturer: Micron Technology Inc. Win Source Part Number: 002811-M25P40-VMN6TP B Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Family Name: M25P40 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): M25P40-VMN6PBA; M25P40-VMN6TGBA; M25P40-VMN6TPBA; Introduction Date: May 04, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Micron Technology Inc.
Win Source Part Number: 002811-M25P40-VMN6TPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8)
Family Name: M25P40
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): M25P40-VMN6PBA; M25P40-VMN6TGBA; M25P40-VMN6TPBA;
Introduction Date: May 04, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
2.5V 3V 3.3V SOIC Memory IC and Storage Component - 774-M25P40-VMN6TPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V 3V 3.3V SOIC Memory IC and Storage Component
774-M25P40-VMN6TPB
2.5V 3V 3.3V SOIC Memory IC and Storage Component 774-M25P40-VMN6TPB
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns 8-Pin SOIC N T/R Product overview: M25P40-VMN6TPB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3V, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3V, 3.3V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMN6TPB can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns 8-Pin SOIC N T/R Product overview: M25P40-VMN6TPB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3V, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3V, 3.3V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMN6TPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 002811-M25P40-VMN6TPB 774-M25P40-VMN6TPB
Product Name Memory - Flash - M25P40-VMN6TPB 2.5V 3V 3.3V SOIC Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type 8-SO Tape and Reel
Supply Voltage 2.3 V ~ 3.6 V -3.3V; 2.3
Access Time 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 104 MHz SOIC Memory IC and Storage Component - 2020-S25FL032P0XMFV001M - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - S25FL128SDPMFIG00 - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category Flash; FLASH
Access Time 6.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details