Micron Technology, Inc. 50MHZ Memory IC and Storage Component M25P40-VMN6P

Description
IC FLASH 4MBIT SPI 50MHZ 8SO Product overview: M25P40-VMN6P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMN6P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4MBIT SPI 50MHZ 8SO Product overview: M25P40-VMN6P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMN6P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-M25P40-VMN6P
50MHZ Memory IC and Storage Component 774-M25P40-VMN6P
IC FLASH 4MBIT SPI 50MHZ 8SO Product overview: M25P40-VMN6P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMN6P can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 50MHZ 8SO Product overview: M25P40-VMN6P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMN6P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M25P40-VMN6P - 1210078-M25P40-VMN6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P40-VMN6P
1210078-M25P40-VMN6P
Memory - Flash - M25P40-VMN6P 1210078-M25P40-VMN6P
Manufacturer: Micron Technology Inc. Win Source Part Number: 1210078-M25P40-VMN6P Packaging: Tube Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.st.com Clock Frequency: 50MHz Write Cycle Time - Word, Page: 15ms, 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: M25P40 Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1210078-M25P40-VMN6P
Packaging: Tube
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.st.com
Clock Frequency: 50MHz
Write Cycle Time - Word, Page: 15ms, 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: M25P40
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now Datasheet
Memory - M25P40-VMN6P-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 4Mb (512K x 8) SPI 50MHz 8-SO

FLASH - NOR Memory IC 4Mb (512K x 8) SPI 50MHz 8-SO

Buy Now Datasheet
Flash, 4Mbit, 50Mhz, Soic-8; Flash Memory Type Numonyx - 93K7329 - Newark, An Avnet Company
Chicago, IL, United States
Flash, 4Mbit, 50Mhz, Soic-8; Flash Memory Type Numonyx
93K7329
Flash, 4Mbit, 50Mhz, Soic-8; Flash Memory Type Numonyx 93K7329
FLASH, 4MBIT, 50MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:Serial, SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:- RoHS Compliant: Yes

FLASH, 4MBIT, 50MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:Serial, SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - M25P40-VMN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit SPI 50 MHz 8-SO

FLASH - NOR Memory IC 4Mbit SPI 50 MHz 8-SO

Buy Now Datasheet
IC FLASH 4MBIT SPI 50MHZ 8SO

IC FLASH 4MBIT SPI 50MHZ 8SO

Supplier's Site
IC FLASH 4MBIT SPI 50MHZ 8SO

IC FLASH 4MBIT SPI 50MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M25P40-VMN6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P40-VMN6P
Integrated Circuits (ICs) - Memory - Memory M25P40-VMN6P
IC FLASH 4MBIT SPI 50MHZ 8SO

IC FLASH 4MBIT SPI 50MHZ 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M25P40-VMN6P 1210078-M25P40-VMN6P M25P40-VMN6P-ND 93K7329 M25P40-VMN6P M25P40-VMN6P M25P40-VMN6P M25P40-VMN6P
Product Name 50MHZ Memory IC and Storage Component Memory - Flash - M25P40-VMN6P Memory Flash, 4Mbit, 50Mhz, Soic-8; Flash Memory Type Numonyx Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash Flash; FLASH Flash; FLASH - NOR Flash; Flash Flash; Non-Volatile
Cycle Time 1.50E7 to 5.00E6 ns 1.50E7 ns 1.50E7 to 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; Tube SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S19APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type DIP; PDIP16
View Details
4 suppliers
Memory - 4720BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 0 kbits
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers