FLASH - NOR Memory IC 4Mb (512K x 8) SPI 50MHz 8-SO
IC FLASH 4MBIT SPI 50MHZ 8SO Product overview: M25P40-VMN6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMN6 can be used for catalog matching and distributor lookup.
IC FLASH 4MBIT SPI 50MHZ 8SO
IC FLASH 4MBIT SPI 50MHZ 8SO
FLASH - NOR Memory IC 4Mbit SPI 50 MHz 8-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M25P40-VMN6-ND | 774-M25P40-VMN6 | M25P40-VMN6 | M25P40-VMN6 | M25P40-VMN6 | M25P40-VMN6 |
| Product Name | Memory | 50MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; FLASH - NOR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) |