Micron Technology, Inc. Memory - Flash - M25P40-VMN3TPB M25P40-VMN3TPB

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 206974-M25P40-VMN3TP B Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Family Name: M25P40 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): IS25LQ040B-JNLE; AT25DF041A-SSH-B; AT25DF041A-SSU; SST25PF040C-40V/SN ; Introduction Date: May 04, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 206974-M25P40-VMN3TP B Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Family Name: M25P40 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): IS25LQ040B-JNLE; AT25DF041A-SSH-B; AT25DF041A-SSU; SST25PF040C-40V/SN ; Introduction Date: May 04, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25P40-VMN3TPB - 206974-M25P40-VMN3TPB - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P40-VMN3TPB
206974-M25P40-VMN3TPB
Memory - Flash - M25P40-VMN3TPB 206974-M25P40-VMN3TPB
Manufacturer: Micron Technology Inc. Win Source Part Number: 206974-M25P40-VMN3TP B Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Family Name: M25P40 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): IS25LQ040B-JNLE; AT25DF041A-SSH-B; AT25DF041A-SSU; SST25PF040C-40V/SN ; Introduction Date: May 04, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 206974-M25P40-VMN3TPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8)
Family Name: M25P40
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): IS25LQ040B-JNLE; AT25DF041A-SSH-B; AT25DF041A-SSU; SST25PF040C-40V/SN ;
Introduction Date: May 04, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Automotive 2.5V 3V 3.3V Memory IC and Storage Component - 774-M25P40-VMN3TPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.5V 3V 3.3V Memory IC and Storage Component
774-M25P40-VMN3TPB
Automotive 2.5V 3V 3.3V Memory IC and Storage Component 774-M25P40-VMN3TPB
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 15ns Automotive 8-Pin SOIC N T/R / IC FLASH 4MBIT 75MHZ 8SO Product overview: M25P40-VMN3TPB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, 3V, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 2.5V, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMN3TPB can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 15ns Automotive 8-Pin SOIC N T/R / IC FLASH 4MBIT 75MHZ 8SO Product overview: M25P40-VMN3TPB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, 3V, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 2.5V, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMN3TPB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 206974-M25P40-VMN3TPB 774-M25P40-VMN3TPB
Product Name Memory - Flash - M25P40-VMN3TPB Automotive 2.5V 3V 3.3V Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C01/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - S25FL116K0XMFN040-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 16000 kbits
View Details
2 suppliers
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details