Micron Technology, Inc. Memory - Flash - M25P40-VMN3TP/X M25P40-VMN3TP/X

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 111664-M25P40-VMN3TP /X Packaging: Cut Reel Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 25MHz
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 111664-M25P40-VMN3TP /X Packaging: Cut Reel Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 25MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25P40-VMN3TP/X - 111664-M25P40-VMN3TP/X - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P40-VMN3TP/X
111664-M25P40-VMN3TP/X
Memory - Flash - M25P40-VMN3TP/X 111664-M25P40-VMN3TP/X
Manufacturer: Micron Technology Inc. Win Source Part Number: 111664-M25P40-VMN3TP /X Packaging: Cut Reel Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 25MHz

Manufacturer: Micron Technology Inc.
Win Source Part Number: 111664-M25P40-VMN3TP/X
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 25MHz

Buy Now Datasheet
25MHZ Memory IC and Storage Component - 774-M25P40-VMN3TP/X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHZ Memory IC and Storage Component
774-M25P40-VMN3TP/X
25MHZ Memory IC and Storage Component 774-M25P40-VMN3TP/X
IC FLASH 4MBIT 25MHZ 8SO Product overview: M25P40-VMN3TP/X from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 25MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMN3TP/X can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT 25MHZ 8SO Product overview: M25P40-VMN3TP/X from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 25MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMN3TP/X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 111664-M25P40-VMN3TP/X 774-M25P40-VMN3TP/X
Product Name Memory - Flash - M25P40-VMN3TP/X 25MHZ Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL512S-11TFV020 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 512000 kbits
View Details
2 suppliers
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers